UCC3819ADR
UCC3819ADR
Obsolete
Description:  IC PFC CTR AVERAGE 250KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3819ADR Datasheet
History Price: $1.30000
In Stock: 49200
UCC3819ADR vs UCC3818DW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
250kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC