UCC3819APW
UCC3819APW
Obsolete
Description:  IC PFC CTRLR AVER 250KHZ 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3819APW Datasheet
History Price: $2.01000
In Stock: 14800
UCC3819APW vs UCC3818ADRG4
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Mode
Average Current
Average Current
Frequency - Switching
250kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC