UCC3819APWG4
UCC3819APWG4
Obsolete
Description:  IC PFC CTRLR AVER 250KHZ 16TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 31200
UCC3819APWG4 vs UCC38500N
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Mode
Average Current
Average Current
Frequency - Switching
250kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
10.8V ~ 17V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
20-PDIP