Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC38500DW
UCC38500DW
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 100KHZ 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC38500DW Datasheet
History Price: $6.96000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC38500DW vs UCC38501DWTR
Part No
UCC38500DW
UCC38501DWTR
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
100kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
9.7V ~ 18V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC