UCC38500DWTR
UCC38500DWTR
Obsolete
Description:  IC PFC CTR AVERAGE 100KHZ 20SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 12400
UCC38500DWTR vs UCC3818ADRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Mode
Average Current
Average Current
Frequency - Switching
100kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
9.7V ~ 18V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOIC