UCC38501N
UCC38501N
Active
Description:  IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC38501N Datasheet
History Price: $4.65000
In Stock: 10000
UCC38501N vs UCC3818N
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
100kHz
6kHz ~ 220kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
9.7V ~ 18V
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP