Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC38501N
UCC38501N
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC38501N Datasheet
History Price: $4.65000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC38501N vs UCC38502DW
Part No
UCC38501N
UCC38502DW
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
100kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
9.7V ~ 18V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC