UCC38503DW
UCC38503DW
Active
Description:  IC PFC CTR AVERAGE 100KHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC38503DW Datasheet
History Price: $6.89000
In Stock: 42000
UCC38503DW vs UCC3819AD
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
100kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
9.7V ~ 18V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOIC