UCC3882DW
UCC3882DW
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3882DW Datasheet
History Price: $1.31000
In Stock: 26800
UCC3882DW vs UCC3588D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, Intel VID code
Controller, Intel Pentium? III
Voltage - Input
5V, 12V
0.2V ~ 36V
Number of Outputs
1
1
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
2.1V ~ 3.5V, 1.3V ~ 2.05V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
16-SOIC