UCC3882PW
UCC3882PW
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3882PW Datasheet
History Price: $2.88000
In Stock: 42400
UCC3882PW vs UCC3882DW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, Intel VID code
Controller, Intel VID code
Voltage - Input
5V, 12V
5V, 12V
Number of Outputs
1
1
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
1.8V ~ 2.05V, 2.1V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC