Packaging
Tape & Reel (TR)
Tube
Applications
Controller, Intel VID code
Controller, Intel Pentium? III
Voltage - Input
5V, 12V
0.2V ~ 36V
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
2.1V ~ 3.5V, 1.3V ~ 2.05V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-SOIC