Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Texas Instruments UCC3888D
UCC3888D
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3888D Datasheet
History Price: $1.13000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3888D vs UCC3813D-2
Part No
UCC3888D
UCC3813D-2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Flyback
Boost, Buck, Flyback, Forward
Voltage - Start Up
8.4 V
12.5 V
Voltage - Supply (Vcc/Vdd)
6V ~ 9.3V
8.3V ~ 12V
Duty Cycle
7.6%
99%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
Short Circuit
-
Control Features
-
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount