UCC3888D
UCC3888D
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3888D Datasheet
History Price: $1.13000
In Stock: 6400
UCC3888D vs UCC3888NG4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
8.4 V
8.4 V
Voltage - Supply (Vcc/Vdd)
6V ~ 9.3V
6V ~ 9.3V
Duty Cycle
7.6%
7.6%
Frequency - Switching
-
-
Power (Watts)
-
-
Fault Protection
Short Circuit
Short Circuit
Control Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP
Mounting Type
Surface Mount
Through Hole