UCC3889D
UCC3889D
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3889D Datasheet
History Price: $1.40000
In Stock: 22000
UCC3889D vs UCC3889DG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
8.4 V
8.4 V
Voltage - Supply (Vcc/Vdd)
6.3V ~ 9.3V
6.3V ~ 9.3V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
-
-
Fault Protection
Short Circuit
Short Circuit
Control Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount