UCC3889DTR
UCC3889DTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3889DTR Datasheet
History Price: $1.18200
In Stock: 4800
UCC3889DTR vs UCC3813N-2
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
-
Topology
Flyback
Boost, Buck, Flyback, Forward
Voltage - Start Up
8.4 V
12.5 V
Voltage - Supply (Vcc/Vdd)
6.3V ~ 9.3V
8.3V ~ 12V
Duty Cycle
-
99%
Frequency - Switching
-
1MHz
Power (Watts)
-
-
Fault Protection
Short Circuit
-
Control Features
-
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP
Mounting Type
Surface Mount
Through Hole