Packaging
Bulk or Tube
Bulk or Tube
Output Isolation
Non-Isolated
Isolated
Voltage - Start Up
8.4 V
10 V
Voltage - Supply (Vcc/Vdd)
6.3V ~ 9.3V
8V ~ 19V
Frequency - Switching
-
Up to 400kHz
Fault Protection
Short Circuit
Current Limiting, Over Voltage
Control Features
-
Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount