UCC38C43DGKR
UCC38C43DGKR
Active
Description:  IC REG CTRLR MULT TOP 8VSSOP
Manufacturer:  Texas Instruments
History Price: $1.68000
In Stock: 46400
UCC38C43DGKR vs UCC3961D
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Boost, Flyback, Forward Converter
Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
8V ~ 19V
Frequency - Switching
Up to 1MHz
400kHz
Duty Cycle (Max)
96%
72%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-VSSOP
14-SOIC