UCC38C43PG4
UCC38C43PG4
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC38C43PG4 Datasheet
History Price: Obsolete
In Stock: 28400
UCC38C43PG4 vs UCC39422PWTR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
1.8V ~ 8V
Frequency - Switching
Up to 1MHz
150kHz ~ 1.2MHz
Duty Cycle (Max)
96%
88%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
20-TSSOP