Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter
-
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
-
Frequency - Switching
Up to 1MHz
-
Synchronous Rectifier
No
-
Control Features
Frequency Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-