UCC38C44DGK/1
UCC38C44DGK/1
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
History Price: $0.53000
In Stock: 10400
UCC38C44DGK/1 vs UCC38C43PG4
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7.6V ~ 18V
Frequency - Switching
-
Up to 1MHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP