Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Last Time Buy
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
7.6V ~ 18V
Frequency - Switching
Up to 1MHz
Up to 1MHz
Synchronous Rectifier
No
No
Control Features
Frequency Control
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
8-VSSOP