UCC38C44DGK
UCC38C44DGK
Active
Description:  IC OFFLINE CTRLR PWM UVLO 8VSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC38C44DGK Datasheet
History Price: $0.95000
In Stock: 44000
UCC38C44DGK vs UCC38C45DGKR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
7.6V ~ 18V
Frequency - Switching
Up to 1MHz
Up to 1MHz
Duty Cycle (Max)
48%
48%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
8-VSSOP