Packaging
Bulk
Tape & Reel (TR)
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
-
9V ~ 18V
Frequency - Switching
-
Up to 1MHz
Synchronous Rectifier
-
No
Control Features
-
Frequency Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-VSSOP