UCC38C45D
UCC38C45D
Active
Description:  UCC38C45 BICMOS LOW-POWER CURREN
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45D Datasheet
History Price: Active
In Stock: 42400
UCC38C45D vs UCC38C50DR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost, Flyback, Forward Converter, SEPIC
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
30V
Frequency - Switching
-
1MHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature
-
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC