UCC38C45D
UCC38C45D
Active
Description:  UCC38C45 BICMOS LOW-POWER CURREN
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45D Datasheet
History Price: Active
In Stock: 42400
UCC38C45D vs UCC39422NG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, SEPIC
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
1.8V ~ 8V
Frequency - Switching
-
150kHz ~ 1.2MHz
Duty Cycle (Max)
-
88%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP