UCC38C45DG4
UCC38C45DG4
Discontinued
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45DG4 Datasheet
History Price: $2.14000
In Stock: 25200
UCC38C45DG4 vs UCC38C45D
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
-
Frequency - Switching
Up to 1MHz
-
Duty Cycle (Max)
48%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-