Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter
Boost, Flyback, SEPIC
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
1.8V ~ 8V
Frequency - Switching
Up to 1MHz
150kHz ~ 1.2MHz
Synchronous Rectifier
No
Yes
Control Features
Frequency Control
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP