UCC38C50DR
UCC38C50DR
Active
Description:  COMMERCIAL, 30-V, LOW-POWER CURR
Manufacturer:  Texas Instruments
Datasheet:   UCC38C50DR Datasheet
History Price: $1.68000
In Stock: 6400
UCC38C50DR vs UCC38C45D
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Buck, Boost, Flyback, Forward Converter, SEPIC
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
30V
-
Frequency - Switching
1MHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-