Packaging
Tape & Reel (TR)
Bulk
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Buck, Boost, Flyback, Forward Converter, SEPIC
-
Voltage - Supply (Vcc/Vdd)
30V
-
Frequency - Switching
1MHz
-
Synchronous Rectifier
Yes
-
Control Features
Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-