Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck, Boost, Flyback, Forward Converter, SEPIC
Forward Converter
Voltage - Supply (Vcc/Vdd)
30V
8V ~ 19V
Frequency - Switching
1MHz
400kHz
Synchronous Rectifier
Yes
Yes
Control Features
Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC