UCC38C55DR
UCC38C55DR
Active
Description:  COMMERCIAL, 30-V, LOW-POWER CURR
Manufacturer:  Texas Instruments
Datasheet:   UCC38C55DR Datasheet
History Price: $1.68000
In Stock: 4800
UCC38C55DR vs UCC39421N
Series
UCCx8C5x
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Buck, Flyback, Forward, SEPIC
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
-
1.8V ~ 8V
Frequency - Switching
1MHz
150kHz ~ 1.2MHz
Duty Cycle (Max)
50%
88%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Dead Time Control, Frequency Control, Soft Start
Enable, Frequency Control, Low Battery, Reset
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP