Packaging
Tube
Bulk or Tube
Status
Discontinued
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
1.8V ~ 8V
9V ~ 18V
Frequency - Switching
150kHz ~ 1.2MHz
Up to 1MHz
Synchronous Rectifier
Yes
No
Control Features
Enable, Frequency Control, Low Battery, Reset
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
20-TSSOP
8-PDIP