UCC3952PW-4
UCC3952PW-4
Obsolete
Description:  IC BATT PROT LI-ION 1CEL 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3952PW-4 Datasheet
History Price: Obsolete
In Stock: 20400
UCC3952PW-4 vs UCC3911DP-3
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Battery Protection
Battery Protection
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
1
2
Fault Protection
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Over/Under Voltage, Short Circuit
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC