Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments UCC3952PW-4
UCC3952PW-4
Obsolete
PMIC - Battery Management
Description:
IC BATT PROT LI-ION 1CEL 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC3952PW-4 Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3952PW-4 vs UCC3952DP-2
Part No
UCC3952PW-4
UCC3952DP-2
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Battery Protection
Battery Protection
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Fault Protection
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC