Packaging
Bulk or Tube
Bulk
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Forward Converter
-
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
-
Frequency - Switching
400kHz
-
Synchronous Rectifier
Yes
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-