Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Forward Converter
Boost, Flyback, Forward Converter
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
7.6V ~ 18V
Frequency - Switching
400kHz
Up to 1MHz
Synchronous Rectifier
Yes
No
Control Features
Enable, Frequency Control, Soft Start
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC