UCC3972PW
UCC3972PW
Active
Description:  IC CCFL CNTRL 160KHZ 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3972PW Datasheet
History Price: $6.48000
In Stock: 44400
UCC3972PW vs UCC3305NG4
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Type
CCFL Controller
HID Lamp Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 120kHz
Voltage - Supply
4.5V ~ 20V
5V ~ 18V
Current - Supply
7 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
8-TSSOP
28-PDIP