UCC3972PWTR
UCC3972PWTR
Obsolete
Description:  IC CCFL CNTRL 160KHZ 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC3972PWTR Datasheet
History Price: $6.48000
In Stock: 27200
UCC3972PWTR vs UCC2305DW
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
CCFL Controller
HID Lamp Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 120kHz
Voltage - Supply
4.5V ~ 20V
5V ~ 18V
Current - Supply
7 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-TSSOP
28-SOIC