Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Texas Instruments UCC3973N
UCC3973N
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 160KHZ 8DIP
Manufacturer:
Texas Instruments
Datasheet:
UCC3973N Datasheet
History Price: $5.20000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC3973N vs UCC2973PWTR
Part No
UCC3973N
UCC2973PWTR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 160kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
7 mA
7 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
8-TSSOP