UCC3973NG4
UCC3973NG4
Obsolete
Description:  IC CCFL CNTRL 160KHZ 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3973NG4 Datasheet
History Price: Obsolete
In Stock: 26400
UCC3973NG4 vs UCC2305TDWRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
CCFL Controller
HID Lamp Controller
Frequency
80kHz ~ 160kHz
80kHz ~ 120kHz
Voltage - Supply
4.5V ~ 20V
5V ~ 18V
Current - Supply
7 mA
100 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
28-SOIC