Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Texas Instruments UCC5641PW24
UCC5641PW24
Obsolete
Interface - Signal Terminators
Description:
IC SCSI 9-LINE TERM 24-TSSOP
Manufacturer:
Texas Instruments
Datasheet:
UCC5641PW24 Datasheet
History Price: Obsolete
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC5641PW24 vs UCC5670MWP
Part No
UCC5641PW24
UCC5670MWP
Category
Interface - Signal Terminators
Interface - Signal Terminators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
SCSI, LVD
SCSI, LVD, SE
Number of Terminations
9
9
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
36-SSOP