Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ CEL UPC1663GV-A
UPC1663GV-A
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP DIFFERENTIAL 8SO
Manufacturer:
CEL
Datasheet:
UPC1663GV-A Datasheet
History Price: Obsolete
In Stock: 7920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPC1663GV-A vs UPC1663GV-E1-A
Part No
UPC1663GV-A
UPC1663GV-E1-A
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
CEL
CEL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Differential
Differential
Output Type
Differential
Differential
Number of Circuits
1
1
-3db Bandwidth
700 MHz
700 MHz
Slew Rate
-
-
Current - Supply
13 mA
13 mA
Current - Output / Channel
20 mA
20 mA
Voltage - Supply, Single/Dual (?
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SSOP (0.126", 3.20mm Width)
8-SSOP (0.126", 3.20mm Width)
Supplier Device Package
8-SO
8-SO