Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Renesas Electronics UPC1943T-E2-AZ
UPC1943T-E2-AZ
Active
PMIC - Voltage Reference
Description:
SD LINEAR2 SHUNT TYPE REGULATOR
Manufacturer:
Renesas Electronics
Datasheet:
UPC1943T-E2-AZ Datasheet
History Price: $1.17000
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPC1943T-E2-AZ vs UPC1944T-1-E2-AZ
Part No
UPC1943T-E2-AZ
UPC1944T-1-E2-AZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Reference Type
Shunt
-
Output Type
Adjustable
-
Voltage - Output (Min/Fixed)
1.26V
-
Voltage - Output (Max)
24 V
-
Current - Output
30 mA
-
Tolerance
?.4%
-
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
TO-243AA
-
Supplier Device Package
SOT-89
-