Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Renesas Electronics UPC1944T-1-E2-AZ
UPC1944T-1-E2-AZ
Obsolete
PMIC - Voltage Reference
Description:
ADJUSTABLE PRECISION SHUNT REGUL
Manufacturer:
Renesas Electronics
Datasheet:
UPC1944T-1-E2-AZ Datasheet
History Price: Obsolete
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPC1944T-1-E2-AZ vs UPC1944T-E2-AZ
Part No
UPC1944T-1-E2-AZ
UPC1944T-E2-AZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Shunt
Output Type
-
Adjustable
Voltage - Output (Min/Fixed)
-
1.26V
Voltage - Output (Max)
-
24 V
Current - Output
-
30 mA
Tolerance
-
?.4%
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
-
1 mA
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
TO-243AA
Supplier Device Package
-
SOT-89