Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Renesas Electronics UPC3231GV-E1-A
UPC3231GV-E1-A
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
GENERAL PURPOSE AGC AMPLIFIER
Manufacturer:
Renesas Electronics
Datasheet:
UPC3231GV-E1-A Datasheet
History Price: $1.08000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPC3231GV-E1-A vs UPC1663GV-E1-A
Part No
UPC3231GV-E1-A
UPC1663GV-E1-A
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
CEL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Automatic Gain Control (AGC)
Differential
Output Type
Differential
Differential
Number of Circuits
1
1
-3db Bandwidth
90 MHz
700 MHz
Slew Rate
-
-
Current - Supply
36 mA
13 mA
Current - Output / Channel
-
20 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SSOP (0.126", 3.20mm Width)
8-SSOP (0.126", 3.20mm Width)
Supplier Device Package
8-SSOP
8-SO