Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB2223-NU-02
USB2223-NU-02
Discontinued
Interface - Controllers
Description:
IC CTRLR USB FLASH/CIR 128-TQFP
Manufacturer:
Microchip Technology
Datasheet:
USB2223-NU-02 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB2223-NU-02 vs USBN9602-28MX
Part No
USB2223-NU-02
USBN9602-28MX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
Parallel
Parallel
Standards
USB 2.0
USB 1.0 and 1.1
Voltage - Supply
3V ~ 3.6V
3.3V
Current - Supply
15mA
30mA
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
128-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
128-TQFP (14x20)
28-SOIC