USB2230-NU-02
USB2230-NU-02
Obsolete
Description:  IC CTRLR USB FLASH/IRDA 128-TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 45600
USB2230-NU-02 vs USB7206C/KDX
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
-
-
Protocol
IrDA, USB
USB
Function
Controller
Hub Controller
Interface
USB
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 2.0
USB 2.0, USB 3.1
Voltage - Supply
3V ~ 3.6V
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
30mA
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
128-TQFP
100-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
100-VQFN (12x12)