Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB2230-NU-02
USB2230-NU-02
Obsolete
Interface - Controllers
Description:
IC CTRLR USB FLASH/IRDA 128-TQFP
Manufacturer:
Microchip Technology
Datasheet:
USB2230-NU-02 Datasheet
History Price: Obsolete
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB2230-NU-02 vs USBN9603SLBX
Part No
USB2230-NU-02
USBN9603SLBX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
National Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
-
-
Protocol
IrDA, USB
USB
Function
Controller
Controller
Interface
USB
Parallel
Standards
USB 2.0
USB 1.0 and 1.1
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Current - Supply
30mA
30mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
128-TQFP
28-TFQFN, CSP
Supplier Device Package
128-TQFP (14x14)
28-QFN (4.5x5.5)