Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB2241-AEZG-06
USB2241-AEZG-06
Active
Interface - Controllers
Description:
IC CONTROLLER USB 36QFN
Manufacturer:
Microchip Technology
Datasheet:
USB2241-AEZG-06 Datasheet
History Price: $2.64000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB2241-AEZG-06 vs USBN9603SLBX
Part No
USB2241-AEZG-06
USBN9603SLBX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
National Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
Serial
Parallel
Standards
USB 2.0
USB 1.0 and 1.1
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Current - Supply
135mA
30mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
36-VFQFN Exposed Pad
28-TFQFN, CSP
Supplier Device Package
36-QFN (6x6)
28-QFN (4.5x5.5)