Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ SMSC USB3300-EX
USB3300-EX
Active
Interface - Controllers
Description:
HIGH SPEED USB HOST
Manufacturer:
SMSC
Datasheet:
USB3300-EX Datasheet
History Price: Active
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
USB3300-EX vs USBN9604-28MX
Part No
USB3300-EX
USBN9604-28MX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
SMSC
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
-
USB
Function
-
Controller
Interface
-
Parallel, Serial
Standards
-
USB 1.0 and 1.1
Voltage - Supply
-
3V ~ 5.5V
Current - Supply
-
40mA
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC